Sumitomo Machinery Corp. of America Reducer PA051428

Description
REDUCER, MODEL CNHJ-610HY-19, 29:1RATIO, 1750RPM, SF.10, 2.31HP . FREE 2 YEAR RADWELL WARRANTY
Description
REDUCER, MODEL CNHJ-610HY-19, 29:1RATIO, 1750RPM, SF.10, 2.31HP . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 103013780 - Radwell International
Willingboro, NJ, United States
Reducer
103013780
Reducer 103013780
REDUCER, MODEL CNHJ-610HY-19, 29:1RATIO, 1750RPM, SF.10, 2.31HP . FREE 2 YEAR RADWELL WARRANTY

REDUCER, MODEL CNHJ-610HY-19, 29:1RATIO, 1750RPM, SF.10, 2.31HP . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 103013780
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

R10 Sleeve Bearing Mini Motor Gearhead - R10-200-16 - Portescap
Specs
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 16 (X : 1)
Rated Output Torque 1.33 In-lbs (1.53 kg-cm)
View Details
LIW 1200:1 Composite - LIW-1200B - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 1200 (X : 1)
Rated Output Torque 398 In-lbs (459 kg-cm)
View Details
Spur Gearheads Series 16A -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 76 (X : 1)
View Details
KHK CBX-191LA, L Type, Size 19, Style A, CBX Bevel Box - cbx-191la - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details