Regal Rexnord Corporation Gear Box U26B1

Description
MOTOR, 2.6-2.1-1.8AMP, 115VAC 60HZ, 1/6HP 1PHASE. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, 2.6-2.1-1.8AMP, 115VAC 60HZ, 1/6HP 1PHASE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Box - 57240455 - Radwell International
Willingboro, NJ, United States
Gear Box
57240455
Gear Box 57240455
MOTOR, 2.6-2.1-1.8AMP, 115VAC 60HZ, 1/6HP 1PHASE. FREE 2 YEAR RADWELL WARRANTY

MOTOR, 2.6-2.1-1.8AMP, 115VAC 60HZ, 1/6HP 1PHASE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 57240455
Product Name Gear Box
Unlock Full Specs
to access all available technical data

Similar Products

R22HT Ball Bearing Mini Motor Gearhead - R22HT-2R-0-61.7 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 61.7 (X : 1)
View Details
L Box 60:1 Composite - L60C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 60 (X : 1)
Rated Output Torque 133 In-lbs (153 kg-cm)
View Details
Planetary Gearheads Series 15A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 4315 (X : 1)
View Details
KHK CBX-191LO, L Type, Size 19, Style O, CBX Bevel Box - cbx-191lo - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details