ABB AB Reducer SS20Q12H56

Description
GEAR REDUCER, TIGEAR-2, STAINLESS STEEL, 1.25 INCH BORE, QUILL-STYLE INPUT, 12:1 RATIO, HOLLOW SHAFT OUTPUT, 56C MOTOR FRAME SIZE. FREE 2 YEAR RADWELL WARRANTY
Description
GEAR REDUCER, TIGEAR-2, STAINLESS STEEL, 1.25 INCH BORE, QUILL-STYLE INPUT, 12:1 RATIO, HOLLOW SHAFT OUTPUT, 56C MOTOR FRAME SIZE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 64520320 - Radwell International
Willingboro, NJ, United States
Reducer
64520320
Reducer 64520320
GEAR REDUCER, TIGEAR-2, STAINLESS STEEL, 1.25 INCH BORE, QUILL-STYLE INPUT, 12:1 RATIO, HOLLOW SHAFT OUTPUT, 56C MOTOR FRAME SIZE. FREE 2 YEAR RADWELL WARRANTY

GEAR REDUCER, TIGEAR-2, STAINLESS STEEL, 1.25 INCH BORE, QUILL-STYLE INPUT, 12:1 RATIO, HOLLOW SHAFT OUTPUT, 56C MOTOR FRAME SIZE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 64520320
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Gearboxes - 8929246 - RS Components, Ltd.
Specs
Gearing Planetary; Planetary
Gear Ratio 190 (X : 1)
Length 2.13 inch (54 mm)
View Details
GB12 12.5:1 Bronze - GB12-12.5B - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 12.5 (X : 1)
Rated Output Torque 265 In-lbs (306 kg-cm)
View Details
Planetary Gearheads Series 16/7 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 415 (X : 1)
View Details
KHK KBX-202T, T Type, Size 20, Right Angle, KBX Bevel Box - kbx-202t - KHK USA, Inc.
Specs
Gear Ratio 2 (X : 1)
Weight 7.5 lbs (3.4 kg)
View Details