Hubbell Incorporated Reducer RE42S

Description
1 1/4" TO 3/4" REDUCING BUSHING STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
1 1/4" TO 3/4" REDUCING BUSHING STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 59565630 - Radwell International
Willingboro, NJ, United States
Reducer
59565630
Reducer 59565630
1 1/4" TO 3/4" REDUCING BUSHING STEEL. FREE 2 YEAR RADWELL WARRANTY

1 1/4" TO 3/4" REDUCING BUSHING STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 59565630
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

R40 Ball Bearing Mini Motor Gearhead - R40-2R-0-303 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 303 (X : 1)
View Details
L Box 60:1 Composite - L60C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 60 (X : 1)
Rated Output Torque 133 In-lbs (153 kg-cm)
View Details
Planetary Gearheads Series 22GPT High Torque -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 248 F (-30 to 120 C)
Gear Ratio 41 (X : 1)
View Details
KHK CBX-191LD, L Type, Size 19, Style D, CBX Bevel Box - cbx-191ld - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details