Parker Hannifin/Electromechanical Automation Gear Head RS90040SH

Description
GEAR HEAD, RAHI, PERF40 1STD BL. FREE 2 YEAR RADWELL WARRANTY
Description
GEAR HEAD, RAHI, PERF40 1STD BL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Head - 5851468 - Radwell International
Willingboro, NJ, United States
Gear Head
5851468
Gear Head 5851468
GEAR HEAD, RAHI, PERF40 1STD BL. FREE 2 YEAR RADWELL WARRANTY

GEAR HEAD, RAHI, PERF40 1STD BL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 5851468
Product Name Gear Head
Unlock Full Specs
to access all available technical data

Similar Products

R22 Sleeve Bearing Mini Motor Gearhead - R22-0-33.1 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 33.1 (X : 1)
View Details
GB58 9:1 Composite - 5809C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 9 (X : 1)
Rated Output Torque 35.4 In-lbs (40.82 kg-cm)
View Details
Spur Gearheads Series 16A -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 76 (X : 1)
View Details
KHK CBX-191LI, L Type, Size 19, Style I, CBX Bevel Box - cbx-191li - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details