Stober Drives, Inc. Gear Head P221SPR0100MT

Description
GEARHEAD, SIZE 2, GEN 2, 1 STAGE, STANDARD MOUNTING HOUSING, SHAFT WITH KEY, 10:1 GEAR RATIO, IP65 PROTECTION.. FREE 2 YEAR RADWELL WARRANTY
Description
GEARHEAD, SIZE 2, GEN 2, 1 STAGE, STANDARD MOUNTING HOUSING, SHAFT WITH KEY, 10:1 GEAR RATIO, IP65 PROTECTION.. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Head - 123711930 - Radwell International
Willingboro, NJ, United States
Gear Head
123711930
Gear Head 123711930
GEARHEAD, SIZE 2, GEN 2, 1 STAGE, STANDARD MOUNTING HOUSING, SHAFT WITH KEY, 10:1 GEAR RATIO, IP65 PROTECTION.. FREE 2 YEAR RADWELL WARRANTY

GEARHEAD, SIZE 2, GEN 2, 1 STAGE, STANDARD MOUNTING HOUSING, SHAFT WITH KEY, 10:1 GEAR RATIO, IP65 PROTECTION.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 123711930
Product Name Gear Head
Unlock Full Specs
to access all available technical data

Similar Products

R40 Ball Bearing Mini Motor Gearhead - R40-2R-0-24 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 24 (X : 1)
View Details
GB58 20:1 Composite - 5820C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 20 (X : 1)
Rated Output Torque 35.4 In-lbs (40.82 kg-cm)
View Details
Spur Gearheads Series 22/5 Zero Backlash -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 2050 (X : 1)
View Details
KHK CBX-191LD, L Type, Size 19, Style D, CBX Bevel Box - cbx-191ld - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details