Stober Drives, Inc. Gear Head S402AG0440MT30

Description
DISCONTINUED BY MANUFACTURER, GEAR HEAD, SERVOFIT, PRECISION, 43.7:1 RATIO, 4.833 IN LB TORQUE, EFF / 78.2, OIL CAPACITY / 07.9 OZ / 2.60 L, 3.92 HP / 2.92 KW, 1750 RPM MAX. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, GEAR HEAD, SERVOFIT, PRECISION, 43.7:1 RATIO, 4.833 IN LB TORQUE, EFF / 78.2, OIL CAPACITY / 07.9 OZ / 2.60 L, 3.92 HP / 2.92 KW, 1750 RPM MAX. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Head - 120738508 - Radwell International
Willingboro, NJ, United States
Gear Head
120738508
Gear Head 120738508
DISCONTINUED BY MANUFACTURER, GEAR HEAD, SERVOFIT, PRECISION, 43.7:1 RATIO, 4.833 IN LB TORQUE, EFF / 78.2, OIL CAPACITY / 07.9 OZ / 2.60 L, 3.92 HP / 2.92 KW, 1750 RPM MAX. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, GEAR HEAD, SERVOFIT, PRECISION, 43.7:1 RATIO, 4.833 IN LB TORQUE, EFF / 78.2, OIL CAPACITY / 07.9 OZ / 2.60 L, 3.92 HP / 2.92 KW, 1750 RPM MAX. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 120738508
Product Name Gear Head
Unlock Full Specs
to access all available technical data

Similar Products

KHK CBX-191LE, L Type, Size 19, Style E, CBX Bevel Box - cbx-191le - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Gearboxes - 2166606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 8.82 inch (224 mm)
Height 4.41 inch (112 mm)
View Details
Engine Turning Mechanism -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Gearing Spur
Rated Output Torque 0.0 to 7080 In-lbs (0.0 to 8163 kg-cm)
Reducer Style Motor Mount / Gearhead
View Details
Planetary Gearheads Series 22/7 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 3.71 (X : 1)
View Details