PIC Design, Inc. Reducer U4-1

Description
DISCONTINUED BY MANUFACTURER, PRESICION SPEED REDUCER, INPUT END RATIO 4.96:1. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PRESICION SPEED REDUCER, INPUT END RATIO 4.96:1. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 222942006 - Radwell International
Willingboro, NJ, United States
Reducer
222942006
Reducer 222942006
DISCONTINUED BY MANUFACTURER, PRESICION SPEED REDUCER, INPUT END RATIO 4.96:1. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PRESICION SPEED REDUCER, INPUT END RATIO 4.96:1. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 222942006
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gearheads Series 08/2 -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 51.2 (X : 1)
View Details
Gearbox - EMGA-120-P-G3-SAS-140 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 3 (X : 1)
View Details
Splitter Gearboxes - AM 220B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.4900 to 1.5 (X : 1)
Rated Output Torque 3186 to 5973 In-lbs (3673 to 6888 kg-cm)
View Details
Gearheads - P16 spur 1/15 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 15 (X : 1)
Rated Output Torque 0.0885 In-lbs (0.1020 kg-cm)
View Details