Apex Dynamics USA Gear Box PAIIR142-030-S2

Description
RIGHT ANGLE PLANETARY GEARBOX, PAIIR SERIES, RATIO: 030:1, OUTPUT SHAFT OPTION: S2, 142MM FRAME SIZE, OUTPUT SHAFT WITH KEY, MOTOR BRAND AND PART NUMBER APEX. FREE 2 YEAR RADWELL WARRANTY
Description
RIGHT ANGLE PLANETARY GEARBOX, PAIIR SERIES, RATIO: 030:1, OUTPUT SHAFT OPTION: S2, 142MM FRAME SIZE, OUTPUT SHAFT WITH KEY, MOTOR BRAND AND PART NUMBER APEX. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Box - 217988096 - Radwell International
Willingboro, NJ, United States
Gear Box
217988096
Gear Box 217988096
RIGHT ANGLE PLANETARY GEARBOX, PAIIR SERIES, RATIO: 030:1, OUTPUT SHAFT OPTION: S2, 142MM FRAME SIZE, OUTPUT SHAFT WITH KEY, MOTOR BRAND AND PART NUMBER APEX. FREE 2 YEAR RADWELL WARRANTY

RIGHT ANGLE PLANETARY GEARBOX, PAIIR SERIES, RATIO: 030:1, OUTPUT SHAFT OPTION: S2, 142MM FRAME SIZE, OUTPUT SHAFT WITH KEY, MOTOR BRAND AND PART NUMBER APEX. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 217988096
Product Name Gear Box
Unlock Full Specs
to access all available technical data

Similar Products

Splitter Gearboxes - AM 220B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.4900 to 1.5 (X : 1)
Rated Output Torque 3186 to 5973 In-lbs (3673 to 6888 kg-cm)
View Details
Spur Gearheads Series 08/3 Zero Backlash -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 650 (X : 1)
View Details
KHK CBX-191LI, L Type, Size 19, Style I, CBX Bevel Box - cbx-191li - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Gearbox - EMGC-40-P-G16-SEC-67 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -4 to 194 F (-20 to 90 C)
Gear Ratio 16 (X : 1)
View Details