Stober Drives, Inc. Gear Head P321SPR0100MT

Description
GEAR HEAD, SERVOFIT, SIZE 4, 10.0:1 RATIO, SINGLE STAGE, SHAFT WITH KEYWAY, TRIAPT MOTOR ADAPT. FREE 2 YEAR RADWELL WARRANTY
Description
GEAR HEAD, SERVOFIT, SIZE 4, 10.0:1 RATIO, SINGLE STAGE, SHAFT WITH KEYWAY, TRIAPT MOTOR ADAPT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Head - 41686211 - Radwell International
Willingboro, NJ, United States
Gear Head
41686211
Gear Head 41686211
GEAR HEAD, SERVOFIT, SIZE 4, 10.0:1 RATIO, SINGLE STAGE, SHAFT WITH KEYWAY, TRIAPT MOTOR ADAPT. FREE 2 YEAR RADWELL WARRANTY

GEAR HEAD, SERVOFIT, SIZE 4, 10.0:1 RATIO, SINGLE STAGE, SHAFT WITH KEYWAY, TRIAPT MOTOR ADAPT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 41686211
Product Name Gear Head
Unlock Full Specs
to access all available technical data

Similar Products

R16 Ball Bearing Mini Motor Gearhead - R16-2R-0-88 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 88 (X : 1)
View Details
M Box 16:1 Bronze - M16B - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 16 (X : 1)
Rated Output Torque 106 In-lbs (122 kg-cm)
View Details
Planetary Gearheads Series 17/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 1367 (X : 1)
View Details
KHK CBX-192LA, L Type, Size 19, Style A, CBX Bevel Box - cbx-192la - KHK USA, Inc.
Specs
Gear Ratio 2 (X : 1)
Weight 22.05 lbs (10 kg)
View Details