Apex Dynamics USA Gear Box PNII034-100

Description
PLANETARY GEARBOX, NEMA FLANGE, SHAFT 19.05MM KEYED, RATIO 100, TORQUE (NM) 70, MAX TORQUE (NM) 12.25, MAX TORQUE (NM) 12.25. FREE 2 YEAR RADWELL WARRANTY
Description
PLANETARY GEARBOX, NEMA FLANGE, SHAFT 19.05MM KEYED, RATIO 100, TORQUE (NM) 70, MAX TORQUE (NM) 12.25, MAX TORQUE (NM) 12.25. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Box - 140594715 - Radwell International
Willingboro, NJ, United States
Gear Box
140594715
Gear Box 140594715
PLANETARY GEARBOX, NEMA FLANGE, SHAFT 19.05MM KEYED, RATIO 100, TORQUE (NM) 70, MAX TORQUE (NM) 12.25, MAX TORQUE (NM) 12.25. FREE 2 YEAR RADWELL WARRANTY

PLANETARY GEARBOX, NEMA FLANGE, SHAFT 19.05MM KEYED, RATIO 100, TORQUE (NM) 70, MAX TORQUE (NM) 12.25, MAX TORQUE (NM) 12.25. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 140594715
Product Name Gear Box
Unlock Full Specs
to access all available technical data

Similar Products

Engine Turning Mechanism -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Gearing Spur
Rated Output Torque 0.0 to 7080 In-lbs (0.0 to 8163 kg-cm)
Reducer Style Motor Mount / Gearhead
View Details
Planetary Gearheads Series 10/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 4 (X : 1)
View Details
KHK CBX-191TF, T Type, Size 19, Style F, CBX Bevel Box - cbx-191tf - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Gearbox - EMGC-60-P-G40-SEC-67 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -4 to 194 F (-20 to 90 C)
Gear Ratio 40 (X : 1)
View Details