Stober Drives, Inc. Gear Box P321SPR0100ME

Description
DISCONTINUED BY MANUFACTURER, PLANETARY GEARBOX, P SERIES, SERVOFIT, 10:1 RATIO, 50NM. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PLANETARY GEARBOX, P SERIES, SERVOFIT, 10:1 RATIO, 50NM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Box - 186916833 - Radwell International
Willingboro, NJ, United States
Gear Box
186916833
Gear Box 186916833
DISCONTINUED BY MANUFACTURER, PLANETARY GEARBOX, P SERIES, SERVOFIT, 10:1 RATIO, 50NM. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PLANETARY GEARBOX, P SERIES, SERVOFIT, 10:1 RATIO, 50NM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 186916833
Product Name Gear Box
Unlock Full Specs
to access all available technical data

Similar Products

B16 Ball Bearing Mini Motor Gearhead - B16-2R-0-27 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 27 (X : 1)
View Details
GB12 75:1 Bronze - GB12-75B - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 75 (X : 1)
Rated Output Torque 239 In-lbs (276 kg-cm)
View Details
Planetary Gearheads Series 08/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 4 (X : 1)
View Details
KHK CBX-191TE, T Type, Size 19, Style E, CBX Bevel Box - cbx-191te - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details