Artesyn Embedded Power Reducer RB12550A

Description
RDC BUSH ALUM 1-1/4TO1/2IN NPT. FREE 2 YEAR RADWELL WARRANTY
Description
RDC BUSH ALUM 1-1/4TO1/2IN NPT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 60841107 - Radwell International
Willingboro, NJ, United States
Reducer
60841107
Reducer 60841107
RDC BUSH ALUM 1-1/4TO1/2IN NPT. FREE 2 YEAR RADWELL WARRANTY

RDC BUSH ALUM 1-1/4TO1/2IN NPT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 60841107
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

SIW Range - SIW - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 16 (X : 1)
Rated Output Torque 61.95 In-lbs (71.43 kg-cm)
View Details
Gearbox - EMGA-80-P-G5-SAS-100 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 5 (X : 1)
View Details
B16 Sleeve Bearing Mini Motor Gearhead - B16-0-15 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 15 (X : 1)
View Details
Gearbox for Agricultural Machinery - TYPE RV - 080 - INV - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1 to 4.1 (X : 1)
Rated Output Torque 8115 to 18389 In-lbs (9357 to 21204 kg-cm)
Maximum Input Power 35 to 150 HP
View Details