Silicon Touch Technology Inc. Gear Box R19F.1

Description
SITI, R19F.1, R19F1, GEARBOX. FREE 2 YEAR RADWELL WARRANTY
Description
SITI, R19F.1, R19F1, GEARBOX. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Box - 83637089 - Radwell International
Willingboro, NJ, United States
Gear Box
83637089
Gear Box 83637089
SITI, R19F.1, R19F1, GEARBOX. FREE 2 YEAR RADWELL WARRANTY

SITI, R19F.1, R19F1, GEARBOX. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 83637089
Product Name Gear Box
Unlock Full Specs
to access all available technical data

Similar Products

B16 Ball Bearing Mini Motor Gearhead - B16-2R-0-15 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 15 (X : 1)
View Details
GB12 60:1 Bronze - 735902 - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 60 (X : 1)
Rated Output Torque 265 In-lbs (306 kg-cm)
View Details
Spur Gearheads Series 12/3 -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 1190 (X : 1)
View Details
KHK KBX-152L, L Type, Size 15, Right Angle, KBX Bevel Box - kbx-152l - KHK USA, Inc.
Specs
Gear Ratio 2 (X : 1)
Weight 3.97 lbs (1.8 kg)
View Details