Wittenstein, Ltd. Gear Box SP-060S-MF2-70-2B1-2S

Description
DISCONTINUED BY MANUFACTURER, GEAR BOX, LOW BACKLASH PLANETARY GEARHEADS, PLANETARY, RATIO 70:1. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, GEAR BOX, LOW BACKLASH PLANETARY GEARHEADS, PLANETARY, RATIO 70:1. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Box - 221941504 - Radwell International
Willingboro, NJ, United States
Gear Box
221941504
Gear Box 221941504
DISCONTINUED BY MANUFACTURER, GEAR BOX, LOW BACKLASH PLANETARY GEARHEADS, PLANETARY, RATIO 70:1. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, GEAR BOX, LOW BACKLASH PLANETARY GEARHEADS, PLANETARY, RATIO 70:1. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 221941504
Product Name Gear Box
Unlock Full Specs
to access all available technical data

Similar Products

R32 Ball Bearing Mini Motor Gearhead - R32-2R-0-301 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 301 (X : 1)
View Details
Splitter Gearboxes - AM 365 - jbj Techniques Limited
jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.6900 to 1.45 (X : 1)
Rated Output Torque 10619 to 15044 In-lbs (12245 to 17347 kg-cm)
View Details
CaesarSpiral® Spiral Bevel Gearbox Solutions - KT-FC - KOFON Motion Group
Specs
Gearing Bevel / Miter
Gear Ratio 1 to 100 (X : 1)
Backlash 6 to 17 arcmin
View Details
SWS 23:1 Spur / 6:1 Worm Composite - SWS-23S6W - parvalux by maxon
Specs
Gearing Spur; Worm
Gear Ratio 138 (X : 1)
Rated Output Torque 97.35 In-lbs (112 kg-cm)
View Details