Mersen Reducer R612

Description
R612 FUSE REDUCER - FERRAZ/MERSEN, FUSE REDUCER, 600V.. FREE 2 YEAR RADWELL WARRANTY
Description
R612 FUSE REDUCER - FERRAZ/MERSEN, FUSE REDUCER, 600V.. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 58654426 - Radwell International
Willingboro, NJ, United States
Reducer
58654426
Reducer 58654426
R612 FUSE REDUCER - FERRAZ/MERSEN, FUSE REDUCER, 600V.. FREE 2 YEAR RADWELL WARRANTY

R612 FUSE REDUCER - FERRAZ/MERSEN, FUSE REDUCER, 600V.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 58654426
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P22 Planet gear 1/4 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 4 (X : 1)
Rated Output Torque 0.8681 In-lbs (1 kg-cm)
View Details
CaesarPlanetary® Precision Planetary Gearbox, Inline Planetary Gearbox•High Precision - KPLN - KOFON Motion Group
Specs
Gearing Helical; Planetary
Gear Ratio 3 to 100 (X : 1)
Backlash 6 to 8 arcmin
View Details
Splitter Gearboxes - AM 232B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.4900 to 1 (X : 1)
Rated Output Torque 7080 to 10177 In-lbs (8163 to 11735 kg-cm)
View Details
S Box 70:1 Bronze - S70B - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 70 (X : 1)
Rated Output Torque 26.55 In-lbs (30.61 kg-cm)
View Details