Stober Drives, Inc. Gear Head P421SPR0040MT

Description
GEARHEAD PLANETARY 4:1RATIO. FREE 2 YEAR RADWELL WARRANTY
Description
GEARHEAD PLANETARY 4:1RATIO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Head - 30708257 - Radwell International
Willingboro, NJ, United States
Gear Head
30708257
Gear Head 30708257
GEARHEAD PLANETARY 4:1RATIO. FREE 2 YEAR RADWELL WARRANTY

GEARHEAD PLANETARY 4:1RATIO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 30708257
Product Name Gear Head
Unlock Full Specs
to access all available technical data

Similar Products

R22T Ball Bearing Mini Motor Gearhead - R22T 2R 0 157.5 - Portescap
Specs
Operating Temperature -40 to 212 F (-40 to 100 C)
Gear Ratio 158 (X : 1)
Rated Output Torque 10.62 In-lbs (12.24 kg-cm)
View Details
Servobox Series Model FB145 2-Stage, 15 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FB145-15N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 15 (X : 1)
View Details
CH Series Marine Gearbox -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 4 to 6.73 (X : 1)
View Details
Planetary Gearheads Series 15A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 4315 (X : 1)
View Details