Automationdirect.com Gear Box WG-206-010-R

Description
WORM GEARBOX, IRONHORSE HEAVY-DUTY, 10:1 RATIO, 56C-FACE INPUT, RIGHT HAND, 1IN DIAMETER OUTPUT SHAFT, NOMINAL 1.5HP AT 1.0 SF, 935 LB-IN MECHANICAL OUTPUT TORQUE, 2-1/16IN CENTER DISTANCE, CAST IRON HOUSING, TAPPED-BASE MOUNT.. FREE 2 YEAR RADWELL WARRANTY
Description
WORM GEARBOX, IRONHORSE HEAVY-DUTY, 10:1 RATIO, 56C-FACE INPUT, RIGHT HAND, 1IN DIAMETER OUTPUT SHAFT, NOMINAL 1.5HP AT 1.0 SF, 935 LB-IN MECHANICAL OUTPUT TORQUE, 2-1/16IN CENTER DISTANCE, CAST IRON HOUSING, TAPPED-BASE MOUNT.. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Box - 22672286 - Radwell International
Willingboro, NJ, United States
Gear Box
22672286
Gear Box 22672286
WORM GEARBOX, IRONHORSE HEAVY-DUTY, 10:1 RATIO, 56C-FACE INPUT, RIGHT HAND, 1IN DIAMETER OUTPUT SHAFT, NOMINAL 1.5HP AT 1.0 SF, 935 LB-IN MECHANICAL OUTPUT TORQUE, 2-1/16IN CENTER DISTANCE, CAST IRON HOUSING, TAPPED-BASE MOUNT.. FREE 2 YEAR RADWELL WARRANTY

WORM GEARBOX, IRONHORSE HEAVY-DUTY, 10:1 RATIO, 56C-FACE INPUT, RIGHT HAND, 1IN DIAMETER OUTPUT SHAFT, NOMINAL 1.5HP AT 1.0 SF, 935 LB-IN MECHANICAL OUTPUT TORQUE, 2-1/16IN CENTER DISTANCE, CAST IRON HOUSING, TAPPED-BASE MOUNT.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 22672286
Product Name Gear Box
Unlock Full Specs
to access all available technical data

Similar Products

R16 Sleeve Bearing Mini Motor Gearhead - R16-0-22 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 22 (X : 1)
View Details
GB12 15:1 Composite - GB12-15C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 15 (X : 1)
Rated Output Torque 177 In-lbs (204 kg-cm)
View Details
Planetary Gearheads Series 17/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 1367 (X : 1)
View Details
KHK KBX-151L, L Type, Size 15, Right Angle, KBX Bevel Box - kbx-151l - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 3.97 lbs (1.8 kg)
View Details