Wittenstein, Ltd. Reducer SP140S-MF1-7-1I1-2S

Description
DISCONTINUED BY MANUFACTURER, PLANETARY GEARBOX REDUCER, LOW BACKLASH, STRAIGHT SHAFT ENTRANCE, FLANGE MOUNT, KEYWAY SHAFT EXIT. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PLANETARY GEARBOX REDUCER, LOW BACKLASH, STRAIGHT SHAFT ENTRANCE, FLANGE MOUNT, KEYWAY SHAFT EXIT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 130535610 - Radwell International
Willingboro, NJ, United States
Reducer
130535610
Reducer 130535610
DISCONTINUED BY MANUFACTURER, PLANETARY GEARBOX REDUCER, LOW BACKLASH, STRAIGHT SHAFT ENTRANCE, FLANGE MOUNT, KEYWAY SHAFT EXIT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PLANETARY GEARBOX REDUCER, LOW BACKLASH, STRAIGHT SHAFT ENTRANCE, FLANGE MOUNT, KEYWAY SHAFT EXIT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 130535610
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

R22 Ball Bearing Mini Motor Gearhead - R22-2R-0-111 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 111 (X : 1)
View Details
SIW 6:1 Bronze - SIW-36B - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 36 (X : 1)
Rated Output Torque 61.95 In-lbs (71.43 kg-cm)
View Details
Micro Planetary Gearheads Series 03B -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 140 F (-20 to 60 C)
Gear Ratio 25 (X : 1)
View Details
KHK CBX-191LE, L Type, Size 19, Style E, CBX Bevel Box - cbx-191le - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details