Mersen Reducer R636

Description
FUSE REDUCER, 60-30 AMP, 600V, CLASS R. FREE 2 YEAR RADWELL WARRANTY
Description
FUSE REDUCER, 60-30 AMP, 600V, CLASS R. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 58651199 - Radwell International
Willingboro, NJ, United States
Reducer
58651199
Reducer 58651199
FUSE REDUCER, 60-30 AMP, 600V, CLASS R. FREE 2 YEAR RADWELL WARRANTY

FUSE REDUCER, 60-30 AMP, 600V, CLASS R. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 58651199
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

R40 Ball Bearing Mini Motor Gearhead - R40-2R-0-54.2 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 54.2 (X : 1)
View Details
GB28 30:1 Bronze - 735906 - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 30 (X : 1)
Rated Output Torque 44.25 In-lbs (51.02 kg-cm)
View Details
Planetary Gearheads Series 38/2 S -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 257 F (-20 to 125 C)
Gear Ratio 246 (X : 1)
View Details
KHK CBX-192LA, L Type, Size 19, Style A, CBX Bevel Box - cbx-192la - KHK USA, Inc.
Specs
Gear Ratio 2 (X : 1)
Weight 22.05 lbs (10 kg)
View Details