Neugart USA, LP Gear Box PLE120-008-SSSA3AF-E

Description
DISCONTINUED BY MANUFACTURER, PLANETARY GEAR BOX, PLE SERIES, 120 FRAME, 1 STAGE, 8:1 RATIO, OUTPUT SHAFT W/ FEATHER KEY, 24MM ID CLAMPING SYSTEM . FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PLANETARY GEAR BOX, PLE SERIES, 120 FRAME, 1 STAGE, 8:1 RATIO, OUTPUT SHAFT W/ FEATHER KEY, 24MM ID CLAMPING SYSTEM . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Box - 220515255 - Radwell International
Willingboro, NJ, United States
Gear Box
220515255
Gear Box 220515255
DISCONTINUED BY MANUFACTURER, PLANETARY GEAR BOX, PLE SERIES, 120 FRAME, 1 STAGE, 8:1 RATIO, OUTPUT SHAFT W/ FEATHER KEY, 24MM ID CLAMPING SYSTEM . FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PLANETARY GEAR BOX, PLE SERIES, 120 FRAME, 1 STAGE, 8:1 RATIO, OUTPUT SHAFT W/ FEATHER KEY, 24MM ID CLAMPING SYSTEM . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 220515255
Product Name Gear Box
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle Gearboxes - INSERT-A-SHAFT® CRL -  - Branham, W.C. Inc.
Specs
Gear Ratio 1 (X : 1)
Reducer Style Shaft Mount
Shaft Alignment Right Angle
View Details
Gearbox - EMGA-80-P-G3-EAS-80 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 3 (X : 1)
View Details
Planetary Gearheads Series 16/7 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 415 (X : 1)
View Details
32mm Shaft, Type LJ, 1:2 Reduction Ratio, Cast Iron Bevel Gear Box - KCBX-322LJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gearing Bevel / Miter
Length 13.39 inch (340 mm)
Height 10.91 inch (277 mm)
View Details