Apex Dynamics USA Gear Box PAII060-003-S2

Description
PLANETARY GEARBOX, TYPE PAII060, METRIC FLANGE, 3:1 RATIO, 1 STAGE, 42NM TORQUE, 73.5NM MAX TORQUE, 7 ARCMIN BACKLASH, 16MM KEYED SHAFT. FREE 2 YEAR RADWELL WARRANTY
Description
PLANETARY GEARBOX, TYPE PAII060, METRIC FLANGE, 3:1 RATIO, 1 STAGE, 42NM TORQUE, 73.5NM MAX TORQUE, 7 ARCMIN BACKLASH, 16MM KEYED SHAFT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Box - 217610598 - Radwell International
Willingboro, NJ, United States
Gear Box
217610598
Gear Box 217610598
PLANETARY GEARBOX, TYPE PAII060, METRIC FLANGE, 3:1 RATIO, 1 STAGE, 42NM TORQUE, 73.5NM MAX TORQUE, 7 ARCMIN BACKLASH, 16MM KEYED SHAFT. FREE 2 YEAR RADWELL WARRANTY

PLANETARY GEARBOX, TYPE PAII060, METRIC FLANGE, 3:1 RATIO, 1 STAGE, 42NM TORQUE, 73.5NM MAX TORQUE, 7 ARCMIN BACKLASH, 16MM KEYED SHAFT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 217610598
Product Name Gear Box
Unlock Full Specs
to access all available technical data

Similar Products

K24 Ball Bearing Mini Motor Gearhead - K24-0-20 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 20 (X : 1)
View Details
Splitter Gearboxes - AM 232B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.4900 to 1 (X : 1)
Rated Output Torque 7080 to 10177 In-lbs (8163 to 11735 kg-cm)
View Details
CaesarPlanetary® Precision Planetary Gearbox - KPLF-B - KOFON Motion Group
Specs
Gearing Helical; Planetary
Gear Ratio 3 to 100 (X : 1)
Backlash 1 to 8 arcmin
View Details
M Box 10:1 Composite - M10C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 10 (X : 1)
Rated Output Torque 70.8 In-lbs (81.63 kg-cm)
View Details