Apex Dynamics USA Gear Box PGII060-010

Description
DISCONTINUED BY MANUFACTURER, PLANETARY GEARBOX,METRIC TAPPED FACE,TYPE PGII060,SHAFT 14MM KEYED,RATIO 10,TORQUE (NM) 27,MAX TORQUE (NM) 47.25,BACKLASH(ARCMI N) 7,MOTOR DETAILS TO BE CONFIRMED AT ORDER PLACEMENT. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PLANETARY GEARBOX,METRIC TAPPED FACE,TYPE PGII060,SHAFT 14MM KEYED,RATIO 10,TORQUE (NM) 27,MAX TORQUE (NM) 47.25,BACKLASH(ARCMI N) 7,MOTOR DETAILS TO BE CONFIRMED AT ORDER PLACEMENT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Box - 140594024 - Radwell International
Willingboro, NJ, United States
Gear Box
140594024
Gear Box 140594024
DISCONTINUED BY MANUFACTURER, PLANETARY GEARBOX,METRIC TAPPED FACE,TYPE PGII060,SHAFT 14MM KEYED,RATIO 10,TORQUE (NM) 27,MAX TORQUE (NM) 47.25,BACKLASH(ARCMI N) 7,MOTOR DETAILS TO BE CONFIRMED AT ORDER PLACEMENT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PLANETARY GEARBOX,METRIC TAPPED FACE,TYPE PGII060,SHAFT 14MM KEYED,RATIO 10,TORQUE (NM) 27,MAX TORQUE (NM) 47.25,BACKLASH(ARCMIN) 7,MOTOR DETAILS TO BE CONFIRMED AT ORDER PLACEMENT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 140594024
Product Name Gear Box
Unlock Full Specs
to access all available technical data

Similar Products

SIS 94:1 Composite - SIS-94C - parvalux by maxon
Specs
Gearing Spur
Gear Ratio 94 (X : 1)
Rated Output Torque 70.8 In-lbs (81.63 kg-cm)
View Details
Gearbox - EMGC-60-P-G35-SEC-67 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -4 to 194 F (-20 to 90 C)
Gear Ratio 35 (X : 1)
View Details
R16 Ball Bearing Mini Motor Gearhead - R16-2R-0-88 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 88 (X : 1)
View Details
Gearbox for Agricultural Machinery - TYPE VT - 030 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1.47 to 3 (X : 1)
Rated Output Torque 1735 to 3027 In-lbs (2000 to 3490 kg-cm)
Maximum Input Power 22.5 to 55 HP
View Details