Sealcon LLC Reducer RR-2012-BR

Description
SEALCON Motors/GearBox/Clutc h RR-2012-BR
Description
SEALCON Motors/GearBox/Clutc h RR-2012-BR

Suppliers

Company
Product
Description
Supplier Links
Reducer -  - Radwell International
Willingboro, NJ, United States
Reducer
Reducer
SEALCON Motors/GearBox/Clutc h RR-2012-BR

SEALCON Motors/GearBox/Clutch RR-2012-BR

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

K27 Ball Bearing Mini Motor Gearhead - K27-2R-0-979 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 979 (X : 1)
View Details
GB28 25:1 Bronze - GB28-25B - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 25 (X : 1)
Rated Output Torque 44.25 In-lbs (51.02 kg-cm)
View Details
Planetary Gearheads Series 32GPT High Torque -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 248 F (-30 to 120 C)
Gear Ratio 6.6 (X : 1)
View Details
KHK CBX-191TG, T Type, Size 19, Style G, CBX Bevel Box - cbx-191tg - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details