Cone Drive Gearing Solutions Reducer SHV35-9A

Description
DISCONTINUED BY MANUFACTURER, REDUCER, RATIO 30:1, RPM 1750. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, REDUCER, RATIO 30:1, RPM 1750. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 141672631 - Radwell International
Willingboro, NJ, United States
Reducer
141672631
Reducer 141672631
DISCONTINUED BY MANUFACTURER, REDUCER, RATIO 30:1, RPM 1750. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, REDUCER, RATIO 30:1, RPM 1750. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 141672631
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

GB65 60:1 Steel / Bronze - GB65-60SB - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 60 (X : 1)
Rated Output Torque 1062 In-lbs (1224 kg-cm)
View Details
KHK CBX-191LL, L Type, Size 19, Style L, CBX Bevel Box - cbx-191ll - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Planetary Gearheads Series 42GPT High Torque -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 248 F (-30 to 120 C)
Gear Ratio 3.6 (X : 1)
View Details
Gearheads - P12 spur 1/150 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 150 (X : 1)
Rated Output Torque 0.1770 In-lbs (0.2041 kg-cm)
View Details