Danaher Motion Gear Head X32-113-349

Description
DISCONTINUED BY MANUFACTURER, TRUE PLANETARY GEARHEAD, 10:1 RATIO, SIZE 90, SPUR GEARING. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, TRUE PLANETARY GEARHEAD, 10:1 RATIO, SIZE 90, SPUR GEARING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Head - 8768431 - Radwell International
Willingboro, NJ, United States
Gear Head
8768431
Gear Head 8768431
DISCONTINUED BY MANUFACTURER, TRUE PLANETARY GEARHEAD, 10:1 RATIO, SIZE 90, SPUR GEARING. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, TRUE PLANETARY GEARHEAD, 10:1 RATIO, SIZE 90, SPUR GEARING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 8768431
Product Name Gear Head
Unlock Full Specs
to access all available technical data

Similar Products

GB58 4:1 Composite - 5804C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 4 (X : 1)
Rated Output Torque 35.4 In-lbs (40.82 kg-cm)
View Details
Gearbox - EMGC-60-P-G7-SEC-67 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -4 to 194 F (-20 to 90 C)
Gear Ratio 7 (X : 1)
View Details
K24 Ball Bearing Mini Motor Gearhead - K24-0-20 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 20 (X : 1)
View Details
Gearbox for Agricultural Machinery - TYPE RV - 2 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1 to 3.25 (X : 1)
Rated Output Torque 1673 to 5823 In-lbs (1929 to 6714 kg-cm)
Maximum Input Power 6 to 28 HP
View Details