Sealcon LLC Reducer RM-4032-BR

Description
THREAD REDUCER, NICKEL PLATED BRASS, W/ BUNA-N O-RING, M40 X 1.5 TO M32 X 1.5. FREE 2 YEAR RADWELL WARRANTY
Description
THREAD REDUCER, NICKEL PLATED BRASS, W/ BUNA-N O-RING, M40 X 1.5 TO M32 X 1.5. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 26368708 - Radwell International
Willingboro, NJ, United States
Reducer
26368708
Reducer 26368708
THREAD REDUCER, NICKEL PLATED BRASS, W/ BUNA-N O-RING, M40 X 1.5 TO M32 X 1.5. FREE 2 YEAR RADWELL WARRANTY

THREAD REDUCER, NICKEL PLATED BRASS, W/ BUNA-N O-RING, M40 X 1.5 TO M32 X 1.5. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 26368708
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

K27 Ball Bearing Mini Motor Gearhead - K27-2R-0-979 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 979 (X : 1)
View Details
LWS 115:1 Spur / 30:1 Worm Composite - LWS-115S30W - parvalux by maxon
Specs
Gearing Spur; Worm
Gear Ratio 3450 (X : 1)
Rated Output Torque 885 In-lbs (1020 kg-cm)
View Details
Planetary Gearheads Series 12/4 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 4 (X : 1)
View Details
KHK CBX-191TH, T Type, Size 19, Style H, CBX Bevel Box - cbx-191th - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details