Nabtesco Motion Control, Inc. RV-80E Series RV-80E-81

Description
The Standard in-line RV-E reducer provides high-end performance in a very compact and highly rigid component type configuration. The unit incorporates rolling contact elements to provide high efficiency and long life, integrated angular bearings to support external loads and a 2-stage reduction design to reduce vibration and inertia while increasing ratio capabilities.
Datasheet
Description
The Standard in-line RV-E reducer provides high-end performance in a very compact and highly rigid component type configuration. The unit incorporates rolling contact elements to provide high efficiency and long life, integrated angular bearings to support external loads and a 2-stage reduction design to reduce vibration and inertia while increasing ratio capabilities.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RV-80E Series - RV-80E-81 - Nabtesco Motion Control, Inc.
Novi, MI, USA
RV-80E Series
RV-80E-81
RV-80E Series RV-80E-81
The Standard in-line RV-E reducer provides high-end performance in a very compact and highly rigid component type configuration. The unit incorporates rolling contact elements to provide high efficiency and long life, integrated angular bearings to support external loads and a 2-stage reduction design to reduce vibration and inertia while increasing ratio capabilities.

The Standard in-line RV-E reducer provides high-end performance in a very compact and highly rigid component type configuration. The unit incorporates rolling contact elements to provide high efficiency and long life, integrated angular bearings to support external loads and a 2-stage reduction design to reduce vibration and inertia while increasing ratio capabilities.

Datasheet
Reducer - 119865938 - Radwell International
Willingboro, NJ, United States
Reducer
119865938
Reducer 119865938
DISCONTINUED BY MANUFACTURER, GEAR REDUCER, 81:1, 1.64 KW, 784 NM, 1960 NM ACC/DEC TORQUE, 15 RPM RATED OUTPUT, 6000 HR LIFE . FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, GEAR REDUCER, 81:1, 1.64 KW, 784 NM, 1960 NM ACC/DEC TORQUE, 15 RPM RATED OUTPUT, 6000 HR LIFE . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Nabtesco Motion Control, Inc. Radwell International
Product Category Gearboxes and Gearheads Gearboxes and Gearheads
Product Number RV-80E-81 119865938
Product Name RV-80E Series Reducer
Gearing Spur; Planetary; Cycloidal
Gear Ratio 81 (X : 1)
Rated Output Torque 6944 In-lbs (8007 kg-cm)
Maximum Input Power 5.8 HP
Backlash 1 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

Splitter Gearboxes - AM 216B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5400 to 1.47 (X : 1)
Rated Output Torque 1770 to 3230 In-lbs (2041 to 3724 kg-cm)
View Details
K24 Ball Bearing Mini Motor Gearhead - K24-0-800 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 800 (X : 1)
View Details
DATORKER ® Strain Wave Gearing Systems - DGC-CO Series - HIWIN Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
KHK CBX-191TC, T Type, Size 19, Style C, CBX Bevel Box - cbx-191tc - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details