ABB AB Gear Box WDGHF1518AH

Description
DISCONTINUED BY MANUFACTURER, BALDOR GEAR BOX, 15:1, TORQUE 448, .976 HP. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, BALDOR GEAR BOX, 15:1, TORQUE 448, .976 HP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Box - 211900688 - Radwell International
Willingboro, NJ, United States
Gear Box
211900688
Gear Box 211900688
DISCONTINUED BY MANUFACTURER, BALDOR GEAR BOX, 15:1, TORQUE 448, .976 HP. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, BALDOR GEAR BOX, 15:1, TORQUE 448, .976 HP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 211900688
Product Name Gear Box
Unlock Full Specs
to access all available technical data

Similar Products

MIW 36:1 Bronze - MIW-36B - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 36 (X : 1)
Rated Output Torque 248 In-lbs (286 kg-cm)
View Details
Gearbox - EMGA-160-P-G3-SAS-140 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 3 (X : 1)
View Details
BA16 Sleeve Bearing Mini Motor Gearhead - BA16-0-121.5 - Portescap
Specs
Gearing Spur; Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 122 (X : 1)
View Details
Gearbox for Agricultural Machinery - TYPE RV - 082 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1 to 5.3 (X : 1)
Rated Output Torque 566 to 15885 In-lbs (653 to 18316 kg-cm)
Maximum Input Power 14 to 88 HP
View Details