Parker Hannifin/Electromechanical Automation Gear Head PG60-005-LB

Description
DISCONTINUED BY MANUFACTURER, PLANETARY GEAR HEAD, PG SERIES, 60MM FRAME, 5:1 RATIO, LOW BACKLASH. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PLANETARY GEAR HEAD, PG SERIES, 60MM FRAME, 5:1 RATIO, LOW BACKLASH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Head - 5832608 - Radwell International
Willingboro, NJ, United States
Gear Head
5832608
Gear Head 5832608
DISCONTINUED BY MANUFACTURER, PLANETARY GEAR HEAD, PG SERIES, 60MM FRAME, 5:1 RATIO, LOW BACKLASH. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PLANETARY GEAR HEAD, PG SERIES, 60MM FRAME, 5:1 RATIO, LOW BACKLASH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 5832608
Product Name Gear Head
Unlock Full Specs
to access all available technical data

Similar Products

K24 Sleeve Bearing Mini Motor Gearhead - K24-2R-0-20 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 20 (X : 1)
View Details
S Box 60:1 Bronze - S60B - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 60 (X : 1)
Rated Output Torque 29.2 In-lbs (33.67 kg-cm)
View Details
Planetary Gearheads Series 38/2 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 257 F (-20 to 125 C)
Gear Ratio 66 (X : 1)
View Details
KHK KBX-102T, T Type, Size 10, Right Angle, KBX Bevel Box - kbx-102t - KHK USA, Inc.
Specs
Gear Ratio 2 (X : 1)
Weight 1.1 lbs (0.4998 kg)
View Details