Neugart USA, LP Gear Box PLE120

Description
DISCONTINUED BY MANUFACTURER, GEARBOX, 9:1 RATIO, FRAME SIZE 120, STANDARD OUTPUT FLANGE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, GEARBOX, 9:1 RATIO, FRAME SIZE 120, STANDARD OUTPUT FLANGE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Box - 201650653 - Radwell International
Willingboro, NJ, United States
Gear Box
201650653
Gear Box 201650653
DISCONTINUED BY MANUFACTURER, GEARBOX, 9:1 RATIO, FRAME SIZE 120, STANDARD OUTPUT FLANGE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, GEARBOX, 9:1 RATIO, FRAME SIZE 120, STANDARD OUTPUT FLANGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 201650653
Product Name Gear Box
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P16 spur 1/150 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 150 (X : 1)
Rated Output Torque 0.2655 In-lbs (0.3061 kg-cm)
View Details
Spur Gearheads Series 15/8 Zero Backlash -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 900 (X : 1)
View Details
Gearboxes - 2166478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 4.72 inch (120 mm)
Height 2.48 inch (63 mm)
View Details
S Box 10:1 Bronze - S10B - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 10 (X : 1)
Rated Output Torque 39.82 In-lbs (45.92 kg-cm)
View Details