Radwell International Reducer

Description
SM CYCLO Motors/GearBox/Clutc h H-3085
Description
SM CYCLO Motors/GearBox/Clutc h H-3085

Suppliers

Company
Product
Description
Supplier Links
Reducer -  - Radwell International
Willingboro, NJ, United States
Reducer
Reducer
SM CYCLO Motors/GearBox/Clutc h H-3085

SM CYCLO Motors/GearBox/Clutch H-3085

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

B16 Sleeve Bearing Mini Motor Gearhead - B16-0-141 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 141 (X : 1)
View Details
GB36 15:1 Spur / 7:1 Worm Composite - GB36-15S7W - parvalux by maxon
Specs
Gearing Spur; Worm
Gear Ratio 105 (X : 1)
Rated Output Torque 195 In-lbs (224 kg-cm)
View Details
Planetary Gearheads Series 44/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 257 F (-30 to 125 C)
Gear Ratio 2548 (X : 1)
View Details
KHK KBX-202L, L Type, Size 20, Right Angle, KBX Bevel Box - kbx-202l - KHK USA, Inc.
Specs
Gear Ratio 2 (X : 1)
Weight 6.83 lbs (3.1 kg)
View Details