Apex Dynamics USA Gear Box PD064-010

Description
DISCONTINUED BY MANUFACTURER, PLANETARY GEARBOX, SINGEL STAGE, 27NM, 10: RATIO, BACKLASH LESS THAN OR EQUAL TO 7. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PLANETARY GEARBOX, SINGEL STAGE, 27NM, 10: RATIO, BACKLASH LESS THAN OR EQUAL TO 7. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Box - 186915760 - Radwell International
Willingboro, NJ, United States
Gear Box
186915760
Gear Box 186915760
DISCONTINUED BY MANUFACTURER, PLANETARY GEARBOX, SINGEL STAGE, 27NM, 10: RATIO, BACKLASH LESS THAN OR EQUAL TO 7. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PLANETARY GEARBOX, SINGEL STAGE, 27NM, 10: RATIO, BACKLASH LESS THAN OR EQUAL TO 7. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 186915760
Product Name Gear Box
Unlock Full Specs
to access all available technical data

Similar Products

Engine Turning Mechanism -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Gearing Spur
Rated Output Torque 0.0 to 7080 In-lbs (0.0 to 8163 kg-cm)
Reducer Style Motor Mount / Gearhead
View Details
Planetary Gearheads Series 15A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 4315 (X : 1)
View Details
KHK CBX-191LL, L Type, Size 19, Style L, CBX Bevel Box - cbx-191ll - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Gearbox - EMGC-40-P-G12-SEC-67 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -4 to 194 F (-20 to 90 C)
Gear Ratio 12 (X : 1)
View Details