ZF Friedrichshafen AG Reducer WT 140

Description
DISCOUNTINUED BY MANUFACTURER, GEAR REDUCER, RATIO 8:1. FREE 2 YEAR RADWELL WARRANTY
Description
DISCOUNTINUED BY MANUFACTURER, GEAR REDUCER, RATIO 8:1. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 110313137 - Radwell International
Willingboro, NJ, United States
Reducer
110313137
Reducer 110313137
DISCOUNTINUED BY MANUFACTURER, GEAR REDUCER, RATIO 8:1. FREE 2 YEAR RADWELL WARRANTY

DISCOUNTINUED BY MANUFACTURER, GEAR REDUCER, RATIO 8:1. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 110313137
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

R16 Sleeve Bearing Mini Motor Gearhead - R16-0-352 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 352 (X : 1)
View Details
LIW 1200:1 Composite - LIW-1200B - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 1200 (X : 1)
Rated Output Torque 398 In-lbs (459 kg-cm)
View Details
Planetary Gearheads Series 26A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 124 (X : 1)
View Details
KHK KBX-202T, T Type, Size 20, Right Angle, KBX Bevel Box - kbx-202t - KHK USA, Inc.
Specs
Gear Ratio 2 (X : 1)
Weight 7.5 lbs (3.4 kg)
View Details