Boston Gear Reducer RF715-5-B5-G

Description
GEAR SPEED REDUCER, RIGHT ANGLE, 1750 RPM, 5:1 RATIO, 1.54 INCH CENTER DISTANCE, 56C FRAME, CAST IRON HOUSING MATERIAL, LEFT OUTPUT CONFIGURATION. FREE 2 YEAR RADWELL WARRANTY
Description
GEAR SPEED REDUCER, RIGHT ANGLE, 1750 RPM, 5:1 RATIO, 1.54 INCH CENTER DISTANCE, 56C FRAME, CAST IRON HOUSING MATERIAL, LEFT OUTPUT CONFIGURATION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 99880415 - Radwell International
Willingboro, NJ, United States
Reducer
99880415
Reducer 99880415
GEAR SPEED REDUCER, RIGHT ANGLE, 1750 RPM, 5:1 RATIO, 1.54 INCH CENTER DISTANCE, 56C FRAME, CAST IRON HOUSING MATERIAL, LEFT OUTPUT CONFIGURATION. FREE 2 YEAR RADWELL WARRANTY

GEAR SPEED REDUCER, RIGHT ANGLE, 1750 RPM, 5:1 RATIO, 1.54 INCH CENTER DISTANCE, 56C FRAME, CAST IRON HOUSING MATERIAL, LEFT OUTPUT CONFIGURATION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 99880415
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P16 spur 1/150 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 150 (X : 1)
Rated Output Torque 0.2655 In-lbs (0.3061 kg-cm)
View Details
Micro Planetary Gearheads Series 06A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 140 F (-20 to 60 C)
Gear Ratio 25 (X : 1)
View Details
Gearboxes - 2166502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 5.75 inch (146 mm)
Height 3.07 inch (78 mm)
View Details
M Box 60:1 Bronze - M60B - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 60 (X : 1)
Rated Output Torque 79.65 In-lbs (91.84 kg-cm)
View Details