Nidec Corporation Gear Box VRL-155C-100-K5-14CA14

Description
DISCONTINUED BY MANUFACTURER, ABLE REDUCER, FRAME SIZE 155, VERSION C, SHAFT WITH KEY, 5ARC-MIN, 100:1 RATIO. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, ABLE REDUCER, FRAME SIZE 155, VERSION C, SHAFT WITH KEY, 5ARC-MIN, 100:1 RATIO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Box - 190207975 - Radwell International
Willingboro, NJ, United States
Gear Box
190207975
Gear Box 190207975
DISCONTINUED BY MANUFACTURER, ABLE REDUCER, FRAME SIZE 155, VERSION C, SHAFT WITH KEY, 5ARC-MIN, 100:1 RATIO. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, ABLE REDUCER, FRAME SIZE 155, VERSION C, SHAFT WITH KEY, 5ARC-MIN, 100:1 RATIO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 190207975
Product Name Gear Box
Unlock Full Specs
to access all available technical data

Similar Products

R32 Ball Bearing Mini Motor Gearhead - R32-2R-0-72.3 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 72.3 (X : 1)
View Details
GB12 12.5:1 Bronze - GB12-12.5B - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 12.5 (X : 1)
Rated Output Torque 265 In-lbs (306 kg-cm)
View Details
Spur Gearheads Series 16/8 Zero Backlash -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 485 (X : 1)
View Details
KHK CBX-191LK, L Type, Size 19, Style L, CBX Bevel Box - cbx-191lk - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details