DigiKey Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 500 750 800 850 900 950 1000 1010 1020 1030 1040 1050 1060 1069 1070 1071 1072 1073 1074 1075 1076 1077 1078 1079 1080 1081 1090 1100 1110 1120 1130 1140 1150 1200 1250 1300 1350 1400 1500 2000 2212
Product Name Notes
"10 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)"
"Connector Header Through Hole 10 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)"
10 Position Rectangular Receptacle Connector IDC Tin 22-24 AWG
10 Position Rectangular Receptacle Connector IDC Tin 26-28 AWG
15, 15 Position D-Sub - Stacked Plug, Male Pins Connector
25, 25 Position D-Sub - Stacked Plug, Male Pins Connector
37, 37 Position D-Sub - Stacked Plug, Male Pins Connector
9, 9 Position D-Sub - Stacked Plug, Male Pins Connector
Pin Contact Gold Crimp 20-24 AWG Stamped
Pin Contact Tin-Lead Crimp 20-24 AWG Stamped
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In
Power Entry Connector
Socket Contact Gold Crimp 16-18 AWG Stamped
Socket Contact Tin-Lead Crimp 16-18 AWG Stamped

<< Prev Next >>