Quickie ®, Quickie Header, Wire to Board Connector, Standard Dual Beam - Double row - 30 Positions - 2.54 mm (0.1 in.) ., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 66900-230LF
30 Position Rectangular Receptacle Connector IDC Gold, GXT™ 28-30 AWG
IDC CONN, RCPT, 30POS, 2ROW, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:30Contacts;
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 66900-230LF | 609-6540-ND | 84K6377 |
| Product Name | Quickie ® | Free Hanging, Panel Mount | Idc Conn, Rcpt, 30Pos, 2Row, 2.54Mm; Idc Connector Type Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | ||
| Termination | IDC Ribbon Cable | ||
| Voltage Rating | 1000 volts | ||
| Current Rating | 1.0 amps |