TE Connectivity Multi Purpose 66594-1

Description
Socket Contact Tin Crimp 20-24 AWG Stamped
Request a Quote Datasheet
Description
Socket Contact Tin Crimp 20-24 AWG Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Purpose - 66594-1-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
66594-1-ND
Multi Purpose 66594-1-ND
Socket Contact Tin Crimp 20-24 AWG Stamped

Socket Contact Tin Crimp 20-24 AWG Stamped

Buy Now Datasheet
Multi Purpose - 17-66594-1-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
17-66594-1-ND
Multi Purpose 17-66594-1-ND
CONN SOCKET 20-24AWG TIN CRIMP

CONN SOCKET 20-24AWG TIN CRIMP

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Singapore, Singapore
13A Electronic Connector
332-66594-1
13A Electronic Connector 332-66594-1
Female Socket Crimp Connector, 13A, 2.03mm Insulation, Signal, Brass/Tin Product overview: 66594-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-66594-1 can be used for catalog matching and distributor lookup.

Female Socket Crimp Connector, 13A, 2.03mm Insulation, Signal, Brass/Tin Product overview: 66594-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-66594-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contact, Socket, 20Awg, Crimp; Product Range Amp - Te Connectivity - 75Y5586 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20Awg, Crimp; Product Range Amp - Te Connectivity
75Y5586
Contact, Socket, 20Awg, Crimp; Product Range Amp - Te Connectivity 75Y5586
CONTACT, SOCKET, 20AWG, CRIMP; Product Range:Type VI Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; For Use With:G Series Connectors RoHS Compliant: Yes

CONTACT, SOCKET, 20AWG, CRIMP; Product Range:Type VI Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; For Use With:G Series Connectors RoHS Compliant: Yes

Supplier's Site
Typevisktcont,multimate Rohs Compliant Amp - Te Connectivity - 14N8583 - Newark, An Avnet Company
Chicago, IL, United States
Typevisktcont,multimate Rohs Compliant Amp - Te Connectivity
14N8583
Typevisktcont,multimate Rohs Compliant Amp - Te Connectivity 14N8583
TYPEVISKTCONT,MULTIM ATE ROHS COMPLIANT: YES

TYPEVISKTCONT,MULTIMATE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 66594-1-ND 66594-1 332-66594-1 75Y5586 14N8583
Product Name Multi Purpose 13A Electronic Connector Contact, Socket, 20Awg, Crimp; Product Range Amp - Te Connectivity Typevisktcont,multimate Rohs Compliant Amp - Te Connectivity
Contact Size (AWG) 20 to 24 AWG ? to 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products