CONN D-SUB PLUG 9POS CAGE CLAMP
INDUCOM9 MVB/WTB MALE PL1 M3 SET Product overview: 66630095034 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-66630095034 can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 292-LBGA
Product Status: Obsolete
Connector Type: Receptacle
Flange Feature: Housing/Shell (M2.6)
Termination: Solder
Dielectric Material: Polyamide (PA9T), Nylon 9T
Contact Material: Phosphor Bronze
Operating Temperature: -40°C ~ 85°C
INDUCOM9 MVB/WTB MALE PL1 M3 SET
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1195-66630095034-ND | 439-66630095034 | 66630095034 | 24AK1560 | |
| Product Name | D-Sub Connector Assemblies | Electronic Connector | Connectors,Interconnects | D-Sub Connectors | Inducom9 Mvb/wtb Male Pl1 M3 Set Harting |
| Connector Type | D-Sub Connector | D-Sub Connector |