TE Connectivity Multi Purpose 66593-2

Description
Pin Contact Gold Crimp 20-24 AWG Stamped
Request a Quote Datasheet
Description
Pin Contact Gold Crimp 20-24 AWG Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Purpose - 66593-2-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
66593-2-ND
Multi Purpose 66593-2-ND
Pin Contact Gold Crimp 20-24 AWG Stamped

Pin Contact Gold Crimp 20-24 AWG Stamped

Buy Now Datasheet
Contacts - 66593-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
66593-2
Contacts 66593-2
TYPE VI PIN,MULTI-MATE,L.P.

TYPE VI PIN,MULTI-MATE,L.P.

Buy Now
Connector Contact, Pin, 24-20Awg, Crimp; Series Amp - Te Connectivity - 50F596 - Newark, An Avnet Company
Chicago, IL, United States
Connector Contact, Pin, 24-20Awg, Crimp; Series Amp - Te Connectivity
50F596
Connector Contact, Pin, 24-20Awg, Crimp; Series Amp - Te Connectivity 50F596
CONNECTOR CONTACT, PIN, 24-20AWG, CRIMP; Series:Multimate; Wire Size (AWG):24-20; Contact Material:Brass; Contact Plating:Gold; Insulator Material:Uninsulated ; Leaded Process Compatible:No; Peak Reflow Compatible (260 C):No RoHS Compliant: No

CONNECTOR CONTACT, PIN, 24-20AWG, CRIMP; Series:Multimate; Wire Size (AWG):24-20; Contact Material:Brass; Contact Plating:Gold; Insulator Material:Uninsulated; Leaded Process Compatible:No; Peak Reflow Compatible (260 C):No RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 66593-2-ND 66593-2 50F596
Product Name Multi Purpose Contacts Connector Contact, Pin, 24-20Awg, Crimp; Series Amp - Te Connectivity
Contact Size (AWG) 20 to 24 AWG 24 to 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

XC5(DIN Twin-contact Connectors)   - XC5D-4821 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details
7 suppliers
Connector - 4 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
N Series: High Density Mini-Modular Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details