"4 (Power) Position Female Connector Non Specified - Dual Edge Gold 0.508"" (12.90mm) Black"
CARD EDGE CONN, DUAL SIDE, 4POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:4 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
287-0032-11301=CONN,
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A36250-ND | 6651331-1 | 43M0232 | 42AJ5817 |
| Product Name | Edgeboard Connectors | Card Edge Connectors | Card Edge Conn, Dual Side, 4Pos, Th; Card Edge Connector Type Elcon - Te Connectivity | 287-0032-11301=Conn,skt,crnedge Amp - Te Connectivity |
| Gender | Female / Jack | |||
| Mounting | Through Hole | Through Hole Mount | ||
| Contact Pitch | 12.9 mm (0.5080 inch) |