TE Connectivity Electronic Connector 66741-8

Description
Pin & Socket Connectors SOCKET CONTACT 10 tin Type XII Product overview: 66741-8 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-66741-8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Pin & Socket Connectors SOCKET CONTACT 10 tin Type XII Product overview: 66741-8 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-66741-8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
2027-66741-8
Electronic Connector 2027-66741-8
Pin & Socket Connectors SOCKET CONTACT 10 tin Type XII Product overview: 66741-8 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-66741-8 can be used for catalog matching and distributor lookup.

Pin & Socket Connectors SOCKET CONTACT 10 tin Type XII Product overview: 66741-8 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-66741-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multi Purpose - A16027-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A16027-ND
Multi Purpose A16027-ND
Socket Contact Tin-Lead Crimp 10 AWG Power, Stamped

Socket Contact Tin-Lead Crimp 10 AWG Power, Stamped

Buy Now Datasheet
Contacts - 66741-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
66741-8
Contacts 66741-8
TYPE XII FEMALE CONT (L.P.)

TYPE XII FEMALE CONT (L.P.)

Buy Now
Swedesboro, NJ, United States
Contacts
66741-8
Contacts 66741-8
TYPE XII CONT LP

TYPE XII CONT LP

Buy Now
Swedesboro, NJ, United States
Contacts
66741-8
Contacts 66741-8
Contacts

Contacts

Buy Now
Contact, Socket, 10Awg, Crimp; Product Range Amp - Te Connectivity - 52F088 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 10Awg, Crimp; Product Range Amp - Te Connectivity
52F088
Contact, Socket, 10Awg, Crimp; Product Range Amp - Te Connectivity 52F088
CONTACT, SOCKET, 10AWG, CRIMP; Product Range:Type XII Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Tin Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: No

CONTACT, SOCKET, 10AWG, CRIMP; Product Range:Type XII Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Tin Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: No

Supplier's Site Datasheet
Contact, Socket, 10Awg, Crimp Rohs Compliant Amp - Te Connectivity - 70AH7797 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 10Awg, Crimp Rohs Compliant Amp - Te Connectivity
70AH7797
Contact, Socket, 10Awg, Crimp Rohs Compliant Amp - Te Connectivity 70AH7797
CONTACT, SOCKET, 10AWG, CRIMP ROHS COMPLIANT: NO

CONTACT, SOCKET, 10AWG, CRIMP ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2027-66741-8 A16027-ND 66741-8 52F088 70AH7797
Product Name Electronic Connector Multi Purpose Contacts Contact, Socket, 10Awg, Crimp; Product Range Amp - Te Connectivity Contact, Socket, 10Awg, Crimp Rohs Compliant Amp - Te Connectivity
Current Rating 15.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Circular Connectors Type 849-01 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
Connector - SMT Mini Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
50 Ohm D-Sub Connector, D-Sub Size 8 Pin - 110286 - PIC Wire & Cable
Specs
Connector Type Coaxial Connector; D-Sub Connector
Geometry Straight
Termination Crimp
View Details