"6 (Power) Position Female Connector Non Specified - Dual Edge Gold 0.508"" (12.90mm) Black"
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 292-LBGA
Product Status: Preliminary
Card Type: PCI Express™
Gender: Receptacle
Number of Positions: 5
Card Thickness: 0.062" (1.57mm)
Pitch: 0.200" (5.08mm)
Mounting Type: Fixed
Contact Material: Phosphor Bronze
Contact Finish: Tin
6 Pos 2 Row 2.5mm Pitch Female Header, 35A, 600V, Through Hole Product overview: 6650383-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 35A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 35A, 600V, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-6650383-1 can be used for catalog matching and distributor lookup.
CARD EDGE CONN, DUAL SIDE, 6POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:6 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| Powell Electronics, Inc. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6650383-1 | A101984-ND | 303-6650383-1 | 41T5522 | |
| Product Name | Card Edge Connectors | Edgeboard Connectors | Connectors,Interconnects | Through-Hole 35A 600V Electronic Connector | Card Edge Conn, Dual Side, 6Pos, Th; Card Edge Connector Type Elcon - Te Connectivity |
| Connector Type | Card Edge Connector | Card Edge Connector | |||
| Gender | Female / Jack | Female / Jack | |||
| Mounting | Through Hole | Fixed | Through Hole Mount | ||
| Contact Pitch | 12.9 mm (0.5080 inch) |