Socket Contact Silver Crimp 12-16 AWG Power, Stamped
Socket Contact Silver Crimp 12-16 AWG Power, Stamped
CONTACT, SOCKET, 14-12AWG, CRIMP; Product Range:Type XII Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Contact Plating:Silver Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: Yes
66740-9 ROHS COMPLIANT: YES
CONN SOCKET 12-16AWG SILVR CRIMP
| Heilind Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 66740-9 | 66740-9 | A139068TR-ND | 35C2417 | 84AC3952 | 66740-9 |
| Product Name | Connectors Miscellaneous | Contacts | Multi Purpose | Contact, Socket, 14-12Awg, Crimp; Product Range Amp - Te Connectivity | 66740-9 Rohs Compliant Amp - Te Connectivity | Multi Purpose |
| Contact Size (AWG) | 12 to 16 AWG | ? to 12 AWG | 12 to 16 AWG |