Pin & Socket Connectors SOCKET CONTACT 10 gold Type XII Product overview: 66741-6 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-66741-6 can be used for catalog matching and distributor lookup.
Socket Contact Gold Crimp 10 AWG Power, Stamped
CONTACT, SOCKET, 10AWG, CRIMP; Product Range:Multimate XII Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:-; Contact Material:Copper RoHS Compliant: Yes
Contact, Multimate, CPC Series, Socket, 10 AWG, 10 AWG, Crimp, Copper RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2027-66741-6 | 66741-6 | A16028-ND | 51F3487 | 19J6009 |
| Product Name | Electronic Connector | Contacts | Multi Purpose | Contact, Socket, 10Awg, Crimp; Product Range Amp - Te Connectivity | Contact, Multimate, Cpc Series, Socket, 10 Awg, 10 Awg, Crimp, Copper Rohs Compliant Amp - Te Connectivity |
| Current Rating | 35.0 amps |