"4 (Power) Position Female Connector Non Specified - Dual Edge Gold 0.508"" (12.90mm) Black"
CARD EDGE CONN, DUAL SIDE, 4POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:4 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 6651170-1 | A101980-ND | 41T5523 |
| Product Name | Card Edge Connectors | Edgeboard Connectors | Card Edge Conn, Dual Side, 4Pos, Th; Card Edge Connector Type Elcon - Te Connectivity |
| Connector Type | Card Edge Connector | Card Edge Connector | |
| Gender | Female / Jack | ||
| Mounting | Through Hole | Through Hole Mount |