"4 (Power) Position Female Connector Non Specified - Dual Edge Gold 0.508"" (12.90mm) Black"
Standard Card Edge Connectors 287-0032-12101=CONN SKT FLTPQ Product overview: 6650380-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-6650380-1 can be used for catalog matching and distributor lookup.
287-0032-12101=CONN,
287-0032-12101=CONN,
| DigiKey | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A114341-ND | 6650380-1 | 303-6650380-1 | 36AC7534 |
| Product Name | Edgeboard Connectors | Card Edge Connectors | Electronic Connector | 287-0032-12101=Conn,skt,fltpq Amp - Te Connectivity |
| Gender | Female / Jack | Female / Jack | ||
| Mounting | Through Hole | |||
| Contact Pitch | 12.9 mm (0.5080 inch) |