TE Connectivity Contacts 66591-1

Description
TYPE VI PIN CONT,M-MATE,LP
Request a Quote Datasheet
Description
TYPE VI PIN CONT,M-MATE,LP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 66591-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
66591-1
Contacts 66591-1
TYPE VI PIN CONT,M-MATE,LP

TYPE VI PIN CONT,M-MATE,LP

Buy Now
Swedesboro, NJ, United States
Contacts
66591-1
Contacts 66591-1
TYPE VI SF CONT LP

TYPE VI SF CONT LP

Buy Now
Swedesboro, NJ, United States
Contacts
66591-1
Contacts 66591-1
Contacts

Contacts

Buy Now
Multi Purpose - 66591-1-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
66591-1-ND
Multi Purpose 66591-1-ND
Pin Contact Tin Crimp 18-22 AWG Stamped

Pin Contact Tin Crimp 18-22 AWG Stamped

Buy Now Datasheet
Contact, Pin, 22-18Awg, Crimp; Product Range Amp - Te Connectivity - 92F5389 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 22-18Awg, Crimp; Product Range Amp - Te Connectivity
92F5389
Contact, Pin, 22-18Awg, Crimp; Product Range Amp - Te Connectivity 92F5389
CONTACT, PIN, 22-18AWG, CRIMP; Product Range:Type VI Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:G Series Connectors; Wire Size AWG Min:22AWG RoHS Compliant: Yes

CONTACT, PIN, 22-18AWG, CRIMP; Product Range:Type VI Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:G Series Connectors; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 66591-1 66591-1-ND 92F5389
Product Name Contacts Multi Purpose Contact, Pin, 22-18Awg, Crimp; Product Range Amp - Te Connectivity
Contact Size (AWG) 18 to 22 AWG 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products