DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
750
800
850
900
950
1000
1010
1020
1030
1040
1050
1060
1070
1071
1072
1073
1074
1075
1076
1077
1078
1079
1080
1081
1082
1090
1100
1110
1120
1130
1140
1150
1200
1250
1300
1350
1400
1500
2000
2212
| Product Name | Notes |
|---|---|
| "10 Rectangular Connectors - Housings Plug Black 0.118"" (3.00mm)" | |
| "10 Rectangular Connectors - Housings Receptacle Black 0.118"" (3.00mm)" | |
| "11 Rectangular Connectors - Housings Receptacle Black 0.118"" (3.00mm)" | |
| "12 Rectangular Connectors - Housings Plug Black 0.118"" (3.00mm)" | |
| "12 Rectangular Connectors - Housings Receptacle Black 0.118"" (3.00mm)" | |
| "14 Rectangular Connectors - Housings Plug Black 0.118"" (3.00mm)" | |
| "14 Rectangular Connectors - Housings Receptacle Black 0.118"" (3.00mm)" | |
| "2 Rectangular Connectors - Housings Receptacle Black 0.118"" (3.00mm)" | |
| "3 Rectangular Connectors - Housings Receptacle Black 0.118"" (3.00mm)" | |
| "4 Rectangular Connectors - Housings Plug Black 0.118"" (3.00mm)" | |
| "4 Rectangular Connectors - Housings Receptacle Black 0.118"" (3.00mm)" | |
| "5 Rectangular Connectors - Housings Receptacle Black 0.118"" (3.00mm)" | |
| "6 Rectangular Connectors - Housings Plug Black 0.118"" (3.00mm)" | |
| "6 Rectangular Connectors - Housings Receptacle Black 0.118"" (3.00mm)" | |
| "7 Rectangular Connectors - Housings Receptacle Black 0.118"" (3.00mm)" | |
| "8 Rectangular Connectors - Housings Plug Black 0.118"" (3.00mm)" | |
| "8 Rectangular Connectors - Housings Receptacle Black 0.118"" (3.00mm)" | |
| "9 Rectangular Connectors - Housings Receptacle Black 0.118"" (3.00mm)" | |
| "Connector Header Surface Mount 10 position 0.118"" (3.00mm)" | |
| "Connector Header Surface Mount 12 position 0.118"" (3.00mm)" | |
| "Connector Header Surface Mount 14 position 0.118"" (3.00mm)" | |
| "Connector Header Surface Mount 4 position 0.118"" (3.00mm)" | |
| "Connector Header Surface Mount 6 position 0.118"" (3.00mm)" | |
| "Connector Header Surface Mount 8 position 0.118"" (3.00mm)" | |
| "Connector Header Surface Mount, Right Angle 10 position 0.118"" (3.00mm)" | |
| "Connector Header Surface Mount, Right Angle 12 position 0.118"" (3.00mm)" | |
| "Connector Header Surface Mount, Right Angle 14 position 0.118"" (3.00mm)" | |
| "Connector Header Surface Mount, Right Angle 4 position 0.118"" (3.00mm)" | |
| "Connector Header Surface Mount, Right Angle 6 position 0.118"" (3.00mm)" | |
| "Connector Header Surface Mount, Right Angle 8 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole 10 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole 11 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole 12 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole 14 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole 2 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole 3 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole 4 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole 5 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole 6 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole 7 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole 8 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole 9 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole, Right Angle 10 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole, Right Angle 12 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole, Right Angle 14 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole, Right Angle 4 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole, Right Angle 6 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole, Right Angle 8 position 0.118"" (3.00mm)" | |
| "PC Pin Terminal Connector Free Hanging (In-Line) Gold 0.078"" (1.98mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Gold 0.125"" (3.18mm) Square" | |
| 15, 15 Position D-Sub - Stacked Receptacle, Female Sockets Connector | |
| 160 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 2 Rectangular Connectors - Housings Plug Black | |
| 2 Rectangular Connectors - Housings Receptacle Black | |
| 37, 37 Position D-Sub - Stacked Plug, Male Pins Connector | |
| 50 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 6610 CONNECTOR OUTLET 10A F | |
| 9, 9 Position D-Sub - Stacked Receptacle, Female Sockets Connector | |
| CONN JACK 1PORT PCB | |
| CONN SOCKET 20-24AWG CRIMP TIN | |
| CONN SOCKET 20-24AWG GOLD CRIMP | |
| CONN SOCKET 24-26AWG GOLD CRIMP | |
| Connector Header Surface Mount 2 position | |
| Connector Header Surface Mount, Right Angle 2 position | |
| Connector Header Through Hole 2 position | |
| Connector Header Through Hole, Right Angle 2 position | |
| Pin Contact Gold Crimp 24-26 AWG Stamped | |
| Pin Contact Gold Solder 16-18 AWG Stamped | |
| Pin Contact Gold Solder 20-26 AWG Stamped | |
| Pin Contact Tin 20-24 AWG Crimp Stamped | |
| Pin Contact Tin 26-30 AWG Crimp | |
| Pin Contact Tin-Lead Crimp 24-26 AWG Stamped | |
| Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In | |
| Socket Contact Gold Crimp 20-24 AWG Signal | |
| Socket Contact Gold Crimp 20-24 AWG Stamped | |
| Socket Contact Gold Crimp 24-26 AWG Signal, Stamped | |
| Socket Contact Gold Crimp 24-26 AWG Signal | |
| Socket Contact Gold Crimp 24-26 AWG Stamped | |
| Socket Contact Gold Solder 16-18 AWG Stamped | |
| Socket Contact Gold Solder 20-26 AWG Stamped | |
| Socket Contact Tin 20-24 AWG Crimp Stamped | |
| Socket Contact Tin 20-24 AWG Crimp | |
| Socket Contact Tin 22-28 AWG Crimp Stamped | |
| Socket Contact Tin 26-30 AWG Crimp Stamped | |
| Socket Contact Tin 26-30 AWG Crimp | |
| Socket Contact Tin-Lead Crimp 20-24 AWG Signal | |
| Socket Contact Tin-Lead Crimp 20-24 AWG Stamped | |
| Socket Contact Tin-Lead Crimp 24-26 AWG Signal | |
| Socket Contact Tin-Lead Crimp 24-26 AWG Stamped | |
| WR-MPC3 MICRO POWER CONNECTORS 3 |
| << Prev | Next >> |